Intel Corporation Embedded - Embedded - Microprocessors - NQ6702PXHV NQ6702PXHV

Description
Manufacturer: Intel Win Source Part Number: 259113-NQ6702PXHV Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 259113-NQ6702PXHV Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - NQ6702PXHV - 259113-NQ6702PXHV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NQ6702PXHV
259113-NQ6702PXHV
Embedded - Embedded - Microprocessors - NQ6702PXHV 259113-NQ6702PXHV
Manufacturer: Intel Win Source Part Number: 259113-NQ6702PXHV Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 259113-NQ6702PXHV
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 259113-NQ6702PXHV
Product Name Embedded - Embedded - Microprocessors - NQ6702PXHV
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details