NQ5000P -- MICROPROCESSORS
Intel Corporation
Microprocessors
NQ5000P
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
NQ5000P |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit
Supply Voltage
1.8V
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
3 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details