Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002264-NQ5000P SL9TN
Mounting: SMD (SMT)
Number of Pins: 1432
Categories: OEM Parts(M-N)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): NQ5000P SL9TNNQ5000P-SL9TN; NQ5000P.SL9TN; NQ5000P/SL9TN; NQ5000PSL9TN;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002264-NQ5000P SL9TN |
| Product Name | OEM Parts - OEM Parts (M - N) - NQ5000P SL9TN |