Manufacturer: Intel
Win Source Part Number: 020771-NLXT914PE.B3
Category: Integrated Circuits(ICs)
Family: Interface - Signal Buffers, Repeaters, Splitters
Packaging: Bulk
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 68-PLCC
Manufacturer Device Package: 68-PLCC
Applications: Ethernet
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: Ethernet
Output: Ethernet
Current - Supply: 240mA
Number of Channels: 4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 020771-NLXT914PE.B3 |
| Product Name | Integrated Circuits(ICs) |