Manufacturer: Intel
Win Source Part Number: 138635-NLXT914PC.B3
Category: Integrated Circuits(ICs)
Family: Interface - Signal Buffers, Repeaters, Splitters
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 68-PLCC
Manufacturer Device Package: 68-PLCC
Applications: Ethernet
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: Ethernet
Output: Ethernet
Current - Supply: 240mA
Number of Channels: 4
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 138635-NLXT914PC.B3 |
| Product Name | Integrated Circuits(ICs) |