Intel Corporation Integrated Circuits(ICs) NLXT908PC.A4

Description
Manufacturer: Intel Win Source Part Number: 131632-NLXT908PC.A4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 3.13 V ~ 3.47 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 131632-NLXT908PC.A4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 3.13 V ~ 3.47 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 131632-NLXT908PC.A4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
131632-NLXT908PC.A4
Integrated Circuits(ICs) 131632-NLXT908PC.A4
Manufacturer: Intel Win Source Part Number: 131632-NLXT908PC.A4 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 3.13 V ~ 3.47 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 131632-NLXT908PC.A4
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 44-LCC (J-Lead)
Manufacturer Device Package: 44-PLCC
Operating Supply Voltage: 3.13 V ~ 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 131632-NLXT908PC.A4
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data