Manufacturer: Intel
Win Source Part Number: 127830-NLXT907APC.A4
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 44-LCC (J-Lead)
Manufacturer Device Package: 44-PLCC
Operating Supply Voltage: 3.13 V ~ 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 127830-NLXT907APC.A4 |
| Product Name | Integrated Circuits(ICs) |