Manufacturer: Intel
Win Source Part Number: 137126-NLXT905PE.C2
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 28-LCC (J-Lead)
Manufacturer Device Package: 28-PLCC
Operating Supply Voltage: 3.135 V ~ 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 137126-NLXT905PE.C2 |
| Product Name | Integrated Circuits(ICs) |