Intel Corporation Integrated Circuits(ICs) NLXT361PE.A2

Description
Manufacturer: Intel Win Source Part Number: 131470-NLXT361PE.A2 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: E1 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 131470-NLXT361PE.A2 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: E1 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 131470-NLXT361PE.A2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
131470-NLXT361PE.A2
Integrated Circuits(ICs) 131470-NLXT361PE.A2
Manufacturer: Intel Win Source Part Number: 131470-NLXT361PE.A2 Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: E1 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 131470-NLXT361PE.A2
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 28-LCC (J-Lead)
Manufacturer Device Package: 28-PLCC
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: E1
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 131470-NLXT361PE.A2
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data