Manufacturer: Intel
Win Source Part Number: 113496-NLXT360PE.A2
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 28-LCC (J-Lead)
Manufacturer Device Package: 28-PLCC
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: T1/E1
Number of Drivers/Receivers: 1/1
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 113496-NLXT360PE.A2 |
| Product Name | Integrated Circuits(ICs) |