Intel Corporation OEM Parts - OEM Parts (M - N) - NLXT305APE.F4 NLXT305APE.F4

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993877-NLXT305APE.F4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 2.048 Mbps Number of Pins: 28 Number of Transceivers: 1 Categories: OEM Parts(M-N) Case / Package: PLCC Alternative Parts (Cross-Reference): NLXT305APE.F4NLXT305 APE-F4; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993877-NLXT305APE.F4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 2.048 Mbps Number of Pins: 28 Number of Transceivers: 1 Categories: OEM Parts(M-N) Case / Package: PLCC Alternative Parts (Cross-Reference): NLXT305APE.F4NLXT305 APE-F4; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NLXT305APE.F4 - 993877-NLXT305APE.F4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NLXT305APE.F4
993877-NLXT305APE.F4
OEM Parts - OEM Parts (M - N) - NLXT305APE.F4 993877-NLXT305APE.F4
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993877-NLXT305APE.F4 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 2.048 Mbps Number of Pins: 28 Number of Transceivers: 1 Categories: OEM Parts(M-N) Case / Package: PLCC Alternative Parts (Cross-Reference): NLXT305APE.F4NLXT305 APE-F4; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993877-NLXT305APE.F4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 2.048 Mbps
Number of Pins: 28
Number of Transceivers: 1
Categories: OEM Parts(M-N)
Case / Package: PLCC
Alternative Parts (Cross-Reference): NLXT305APE.F4NLXT305APE-F4;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 993877-NLXT305APE.F4
Product Name OEM Parts - OEM Parts (M - N) - NLXT305APE.F4
Unlock Full Specs
to access all available technical data