Intel Corporation 650MHZ Embedded Microprocessor MPU NK80530VY650256

Description
IC MPU INTEL CEL 650MHZ 479BGA Product overview: NK80530VY650256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NK80530VY650256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU INTEL CEL 650MHZ 479BGA Product overview: NK80530VY650256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NK80530VY650256 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650MHZ Embedded Microprocessor MPU - 694-NK80530VY650256 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MHZ Embedded Microprocessor MPU
694-NK80530VY650256
650MHZ Embedded Microprocessor MPU 694-NK80530VY650256
IC MPU INTEL CEL 650MHZ 479BGA Product overview: NK80530VY650256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NK80530VY650256 can be used for catalog matching and distributor lookup.

IC MPU INTEL CEL 650MHZ 479BGA Product overview: NK80530VY650256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 650MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NK80530VY650256 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - NK80530VY650256 - 740496-NK80530VY650256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NK80530VY650256
740496-NK80530VY650256
Embedded - Embedded - Microprocessors - NK80530VY650256 740496-NK80530VY650256
Manufacturer: Intel Win Source Part Number: 740496-NK80530VY6502 56 Manufacturer Homepage: www.intel.com Reference case: BGA Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 740496-NK80530VY650256
Manufacturer Homepage: www.intel.com
Reference case: BGA
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NK80530VY650256
Integrated Circuits (ICs) - Embedded - Microprocessors NK80530VY650256
IC MPU INTEL CEL 650MHZ 479BGA

IC MPU INTEL CEL 650MHZ 479BGA

Supplier's Site
Microprocessors - NK80530VY650256 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NK80530VY650256
Microprocessors NK80530VY650256
Mobile Intel® Celeron® Microprocessor IC Intel® Celeron® 1 Core, 32-Bit 650MHz 479-FCBGA (35x35)

Mobile Intel® Celeron® Microprocessor IC Intel® Celeron® 1 Core, 32-Bit 650MHz 479-FCBGA (35x35)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-NK80530VY650256 740496-NK80530VY650256 NK80530VY650256 NK80530VY650256
Product Name 650MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - NK80530VY650256 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Bulk BGA; Other; 479-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3715CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details