NK80530MZ733256 -- MICROPROCESSORS
Intel Corporation
Microprocessors
NK80530MZ733256
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
NK80530MZ733256 |
NK80530MZ733256 |
|
Product Name
|
Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1500 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 480 TBGA
Clock Speed
260 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details
2 suppliers
|