Manufacturer: Intel
Win Source Part Number: 027009-NHPXA270C5C41
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Packaging: Tray
Operating Temperature Range: -25°C ~ 85°C (TC)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 416MHz
Co-Processors/DSP: System Control; CP15
RAM Controllers: SDRAM
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
USB: USB 1.1 (2)
Voltage - I/O: 3.0V, 3.3V
Package: 356-PBGA
Manufacturer Device Package: 356-VF-BGA
Additional Interfaces: AC97, I2C, I2S, IrDA, Microwire, MMC/SD/SDIO, MSHC, MSL, SPI, SSP, UART, USIM
Alternative Parts (Cross-Reference): NHPXA270C5C312; FWPXA270C5C312; FWPXA270C5C416;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 027009-NHPXA270C5C416 |
| Product Name | Integrated Circuits(ICs) |