Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082097-NHIXP435AE
Number of Pins: 460
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082097-NHIXP435AE |
| Product Name | OEM Parts - OEM Parts (M - N) - NHIXP435AE |