Intel Corporation OEM Parts - OEM Parts (M - N) - NHIXP432AC NHIXP432AC

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023821-NHIXP432AC Mounting: SMD (SMT) Number of Pins: 460 Categories: OEM Parts(M-N) Case / Package: 460 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023821-NHIXP432AC Mounting: SMD (SMT) Number of Pins: 460 Categories: OEM Parts(M-N) Case / Package: 460 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NHIXP432AC - 1023821-NHIXP432AC - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NHIXP432AC
1023821-NHIXP432AC
OEM Parts - OEM Parts (M - N) - NHIXP432AC 1023821-NHIXP432AC
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023821-NHIXP432AC Mounting: SMD (SMT) Number of Pins: 460 Categories: OEM Parts(M-N) Case / Package: 460 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023821-NHIXP432AC
Mounting: SMD (SMT)
Number of Pins: 460
Categories: OEM Parts(M-N)
Case / Package: 460
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1023821-NHIXP432AC
Product Name OEM Parts - OEM Parts (M - N) - NHIXP432AC
Unlock Full Specs
to access all available technical data