Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082096-NHIXP430ACT
Mounting: SMD (SMT)
Categories: OEM Parts(M-N)
Case / Package: 460
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082096-NHIXP430ACT |
| Product Name | OEM Parts - OEM Parts (M - N) - NHIXP430ACT |