Intel Corporation Embedded - Embedded - Microprocessors - NG82357 NG82357

Description
Manufacturer: Intel Win Source Part Number: 252877-NG82357 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 252877-NG82357 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - NG82357 - 252877-NG82357 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NG82357
252877-NG82357
Embedded - Embedded - Microprocessors - NG82357 252877-NG82357
Manufacturer: Intel Win Source Part Number: 252877-NG82357 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 252877-NG82357
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 252877-NG82357
Product Name Embedded - Embedded - Microprocessors - NG82357
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874CCYEA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8 suppliers
Intel® Xeon Phi™ Coprocessor 5110P (8GB, 1.053 GHz, 60 core) - 5110P - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1053 MHz
View Details
Microprocessors - ATSAMA5D22C-CN-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers