Intel Corporation Microprocessors NG80960JD3V66

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 132-QFP
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 132-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 819553-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
819553-ND
Microprocessors 819553-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 132-QFP

Buy Now Datasheet
32-bit 66MHz Embedded Microprocessor MPU - 694-NG80960JD3V66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66MHz Embedded Microprocessor MPU
694-NG80960JD3V66
32-bit 66MHz Embedded Microprocessor MPU 694-NG80960JD3V66
RISC Microprocessor, 32-Bit, 66MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JD3V66 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 66MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JD3V66 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 66MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JD3V66 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 66MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JD3V66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - NG80960JD3V66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NG80960JD3V66
Integrated Circuits (ICs) - Embedded - Microprocessors NG80960JD3V66
IC MPU I960 66MHZ 132QFP

IC MPU I960 66MHZ 132QFP

Supplier's Site
Microprocessors - NG80960JD3V66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80960JD3V66
Microprocessors NG80960JD3V66
i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 66MHz 132-QFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 819553-ND 694-NG80960JD3V66 NG80960JD3V66 NG80960JD3V66
Product Name Microprocessors 32-bit 66MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V 3.3V
Package Type QFP; Other; 132-QFP Other; QFP QFP QFP; Other; 132-QFP
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27B-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
6 suppliers