Intel Corporation Microprocessors NG80960JD3V40

Description
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 132-QFP
Request a Quote Datasheet
Description
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 132-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 819550-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
819550-ND
Microprocessors 819550-ND
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 132-QFP

Buy Now Datasheet
32-bit 40MHz Embedded Microprocessor MPU - 694-NG80960JD3V40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 40MHz Embedded Microprocessor MPU
694-NG80960JD3V40
32-bit 40MHz Embedded Microprocessor MPU 694-NG80960JD3V40
RISC Microprocessor, 32-Bit, 40MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JD3V40 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 40MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JD3V40 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 40MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JD3V40 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 40MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 40MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JD3V40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - NG80960JD3V40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80960JD3V40
Microprocessors NG80960JD3V40
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 132-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - NG80960JD3V40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NG80960JD3V40
Integrated Circuits (ICs) - Embedded - Microprocessors NG80960JD3V40
IC MPU I960 40MHZ 132QFP

IC MPU I960 40MHZ 132QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 819550-ND 694-NG80960JD3V40 NG80960JD3V40 NG80960JD3V40
Product Name Microprocessors 32-bit 40MHz Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family i960 i960 i960
Supply Voltage 3.3V
Package Type QFP; Other; 132-QFP Other; QFP QFP; Other; 132-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - GCIXP1200GB - Lingto Electronic Limited
Specs
Microprocessor Family ARM; StrongARM
View Details
AM3703 Sitara Processor - AM3703CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Core™ M-5Y51 Processor (4M Cache, up to 2.60 GHz) - 5Y51 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 to 2600 MHz
View Details