Intel Corporation 32-bit 25MHz Embedded Microprocessor MPU NG80960JA3V25

Description
RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JA3V25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JA3V25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JA3V25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JA3V25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 25MHz Embedded Microprocessor MPU - 694-NG80960JA3V25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 25MHz Embedded Microprocessor MPU
694-NG80960JA3V25
32-bit 25MHz Embedded Microprocessor MPU 694-NG80960JA3V25
RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JA3V25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JA3V25 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 25MHz, CMOS, PQFP132, PLASTIC, QFP-132 Product overview: NG80960JA3V25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80960JA3V25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - NG80960JA3V25 - 929114-NG80960JA3V25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NG80960JA3V25
929114-NG80960JA3V25
Embedded - Embedded - Microprocessors - NG80960JA3V25 929114-NG80960JA3V25
Manufacturer: Intel Win Source Part Number: 929114-NG80960JA3V25 Series: i960 Operating Temperature Range: 0°C ~ 100°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 132-QFP Core Processor: i960 Speed: 25MHz Package: Tray Package: 132-QFP Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 132-QFP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 929114-NG80960JA3V25
Series: i960
Operating Temperature Range: 0°C ~ 100°C (TC)
Features: i960 Microprocessor IC series 1 Core, 32-Bit 25MHz 132-QFP
Core Processor: i960
Speed: 25MHz
Package: Tray
Package: 132-QFP
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 132-QFP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - NG80960JA3V25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80960JA3V25
Microprocessors NG80960JA3V25
i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 132-QFP

i960 Microprocessor IC i960 1 Core, 32-Bit 25MHz 132-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - NG80960JA3V25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
NG80960JA3V25
Integrated Circuits (ICs) - Embedded - Microprocessors NG80960JA3V25
IC MPU I960 25MHZ 132QFP

IC MPU I960 25MHZ 132QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-NG80960JA3V25 929114-NG80960JA3V25 NG80960JA3V25 NG80960JA3V25
Product Name 32-bit 25MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - NG80960JA3V25 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V
Package Type Other; QFP QFP; Other; 132-QFP QFP; Other; 132-QFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - 25PPC750FX-FBO5-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details