Intel Corporation 33MHZ Embedded Microprocessor MPU NG80386DX33

Description
IC MPU I386 33MHZ 132QFP Product overview: NG80386DX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80386DX33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I386 33MHZ 132QFP Product overview: NG80386DX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80386DX33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Embedded Microprocessor MPU - 694-NG80386DX33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-NG80386DX33
33MHZ Embedded Microprocessor MPU 694-NG80386DX33
IC MPU I386 33MHZ 132QFP Product overview: NG80386DX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80386DX33 can be used for catalog matching and distributor lookup.

IC MPU I386 33MHZ 132QFP Product overview: NG80386DX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NG80386DX33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - NG80386DX33 - 209161-NG80386DX33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NG80386DX33
209161-NG80386DX33
Embedded - Embedded - Microprocessors - NG80386DX33 209161-NG80386DX33
Manufacturer: Intel Win Source Part Number: 209161-NG80386DX33 Packaging: Tray Core Processor: Intel386 DX Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Math Engine; Intel387 DX Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 132-QFP Speed(Frequency): 33MHz Security Package / Case: 132-QFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 209161-NG80386DX33
Packaging: Tray
Core Processor: Intel386 DX
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Math Engine; Intel387 DX
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 132-QFP
Speed(Frequency): 33MHz
Security Package / Case: 132-QFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - NG80386DX33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NG80386DX33
Microprocessors NG80386DX33
Intel386 DX Microprocessor IC i386 1 Core, 32-Bit 33MHz 132-QFP

Intel386 DX Microprocessor IC i386 1 Core, 32-Bit 33MHz 132-QFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-NG80386DX33 209161-NG80386DX33 NG80386DX33
Product Name 33MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - NG80386DX33 Microprocessors
Package Type Other; QFP QFP; Other; 132-QFP QFP; Other; 132-QFP
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details