Intel Corporation Embedded - Embedded - Microprocessors - NE80560KF0804MH NE80560KF0804MH

Description
Win Source Part Number: 954419-NE80560KF0804 MH Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954419-NE80560KF0804 MH Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - NE80560KF0804MH - 954419-NE80560KF0804MH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NE80560KF0804MH
954419-NE80560KF0804MH
Embedded - Embedded - Microprocessors - NE80560KF0804MH 954419-NE80560KF0804MH
Win Source Part Number: 954419-NE80560KF0804 MH Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954419-NE80560KF0804MH
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.00 GHz Embedded Microprocessor MPU - 694-NE80560KF0804MH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.00 GHz Embedded Microprocessor MPU
694-NE80560KF0804MH
3.00 GHz Embedded Microprocessor MPU 694-NE80560KF0804MH
Xeon 7040 (4M Cache, 3.00 GHz) Product overview: NE80560KF0804MH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NE80560KF0804MH can be used for catalog matching and distributor lookup.

Xeon 7040 (4M Cache, 3.00 GHz) Product overview: NE80560KF0804MH from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NE80560KF0804MH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954419-NE80560KF0804MH 694-NE80560KF0804MH
Product Name Embedded - Embedded - Microprocessors - NE80560KF0804MH 3.00 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM29C116-1JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details