Intel Corporation Embedded - Embedded - Microcontrollers - N87C581SF76 N87C581SF76

Description
Manufacturer: Intel Win Source Part Number: 790490-N87C581SF76 Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 790490-N87C581SF76 Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - N87C581SF76 - 790490-N87C581SF76 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N87C581SF76
790490-N87C581SF76
Embedded - Embedded - Microcontrollers - N87C581SF76 790490-N87C581SF76
Manufacturer: Intel Win Source Part Number: 790490-N87C581SF76 Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 790490-N87C581SF76
Series: 87C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 51
Speed: 16MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SIO
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-N87C581SF76 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-N87C581SF76
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-N87C581SF76
IC MCU 8BIT 32KB OTP 44PLCC Product overview: N87C581SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C581SF76 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 44PLCC Product overview: N87C581SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C581SF76 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 790490-N87C581SF76 685-N87C581SF76
Product Name Embedded - Embedded - Microcontrollers - N87C581SF76 8-bit 8BIT 32KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Clock Speed 16 MHz
RAM 32 KB 0.2560 KB
ROM Type OTP; One Time Programmable(OTP)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details