Intel Corporation 8-bit 16MHz Embedded Microcontroller MCU N87C251SA16

Description
Microcontroller, 8-Bit, OTPROM, 80251 CPU, 16MHz, CMOS, PQCC44
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, 80251 CPU, 16MHz, CMOS, PQCC44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - N87C251SA16 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 80251 CPU, 16MHz, CMOS, PQCC44

Microcontroller, 8-Bit, OTPROM, 80251 CPU, 16MHz, CMOS, PQCC44

Supplier's Site Datasheet
8-bit 16MHz Embedded Microcontroller MCU - 685-N87C251SA16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz Embedded Microcontroller MCU
685-N87C251SA16
8-bit 16MHz Embedded Microcontroller MCU 685-N87C251SA16
Microcontroller, 8-Bit, OTPROM, 80251 CPU, 16MHz, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: N87C251SA16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C251SA16 can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, OTPROM, 80251 CPU, 16MHz, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: N87C251SA16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C251SA16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - N87C251SA16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
N87C251SA16
Microcontrollers N87C251SA16
MCS 251 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC

MCS 251 87C Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP 44-PLCC

Buy Now Datasheet
IC MCU 8-BIT 8K 16MHZ OTP 44PLCC - 386-N87C251SA16 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8-BIT 8K 16MHZ OTP 44PLCC
386-N87C251SA16
IC MCU 8-BIT 8K 16MHZ OTP 44PLCC 386-N87C251SA16
IC MCU 8-BIT 8K 16MHZ OTP 44PLCC

IC MCU 8-BIT 8K 16MHZ OTP 44PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number N87C251SA16 685-N87C251SA16 N87C251SA16 386-N87C251SA16
Product Name 8-bit 16MHz Embedded Microcontroller MCU Microcontrollers IC MCU 8-BIT 8K 16MHZ OTP 44PLCC
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Discontinued
ROM Type OTP OTP
Package Type Other; LDCC44 Other; PLCC Other; 44-LCC (J-Lead) PLCC; Other; PLCC
RAM 1.02 KB 1 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details