Intel Corporation Embedded - Embedded - Microcontrollers - N87C196NT N87C196NT

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987587-N87C196NT Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 32 kB Peripherals: PWM RAM Size: 1.5 kB Oscillator Type: External Access Time: 20 µs Number of Pins: 68 Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 56 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987587-N87C196NT Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 32 kB Peripherals: PWM RAM Size: 1.5 kB Oscillator Type: External Access Time: 20 µs Number of Pins: 68 Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 56 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - N87C196NT - 987587-N87C196NT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N87C196NT
987587-N87C196NT
Embedded - Embedded - Microcontrollers - N87C196NT 987587-N87C196NT
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987587-N87C196NT Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Operating Supply Voltage: 5 V Memory Type: EPROM, OTP Memory Size: 32 kB Peripherals: PWM RAM Size: 1.5 kB Oscillator Type: External Access Time: 20 µs Number of Pins: 68 Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of I/Os: 56 Number of Timers/Counters: 2

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987587-N87C196NT
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM, OTP
Memory Size: 32 kB
Peripherals: PWM
RAM Size: 1.5 kB
Oscillator Type: External
Access Time: 20 µs
Number of Pins: 68
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of I/Os: 56
Number of Timers/Counters: 2

Buy Now
16-bit 20MHz Embedded Microcontroller MCU - 685-N87C196NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microcontroller MCU
685-N87C196NT
16-bit 20MHz Embedded Microcontroller MCU 685-N87C196NT
Microcontroller, 16-Bit, OTPROM, 8096 CPU, 20MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N87C196NT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C196NT can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, OTPROM, 8096 CPU, 20MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N87C196NT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C196NT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 987587-N87C196NT 685-N87C196NT
Product Name Embedded - Embedded - Microcontrollers - N87C196NT 16-bit 20MHz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 2
RAM 0.0015 KB 1.5 KB
Supply Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products