Intel Corporation Integrated Circuits(ICs) N87C196KC20

Description
Manufacturer: Intel Win Source Part Number: 145277-N87C196KC20 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 96 Speed: 20MHz Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 488 x 8 Data Converters: A/D 8x10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 145277-N87C196KC20 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 96 Speed: 20MHz Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 488 x 8 Data Converters: A/D 8x10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 145277-N87C196KC20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
145277-N87C196KC20
Integrated Circuits(ICs) 145277-N87C196KC20
Manufacturer: Intel Win Source Part Number: 145277-N87C196KC20 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 96 Speed: 20MHz Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 16-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 40 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 488 x 8 Data Converters: A/D 8x10b Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 145277-N87C196KC20
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 87C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 96
Speed: 20MHz
Package: 68-LCC (J-Lead)
Manufacturer Device Package: 68-PLCC
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 40
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 488 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 145277-N87C196KC20
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data