Intel Corporation Integrated Circuits(ICs) N80C321SF88

Description
Manufacturer: Intel Win Source Part Number: 124759-N80C321SF88 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 80C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 4 V ~ 6 V Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 124759-N80C321SF88 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 80C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 4 V ~ 6 V Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 124759-N80C321SF88 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
124759-N80C321SF88
Integrated Circuits(ICs) 124759-N80C321SF88
Manufacturer: Intel Win Source Part Number: 124759-N80C321SF88 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 80C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Manufacturer Device Package: 44-PLCC Operating Supply Voltage: 4 V ~ 6 V Core Size: 8-Bit Connectivity: SIO Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 124759-N80C321SF88
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 80C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 51
Speed: 16MHz
Package: 44-LCC (J-Lead)
Manufacturer Device Package: 44-PLCC
Operating Supply Voltage: 4 V ~ 6 V
Core Size: 8-Bit
Connectivity: SIO
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 124759-N80C321SF88
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data