Intel Corporation 16-bit 20MHz Embedded Microcontroller MCU N80C196NT

Description
Microcontroller, 16-Bit, 8096 CPU, 20MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C196NT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C196NT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 16-Bit, 8096 CPU, 20MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C196NT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C196NT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 20MHz Embedded Microcontroller MCU - 685-N80C196NT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz Embedded Microcontroller MCU
685-N80C196NT
16-bit 20MHz Embedded Microcontroller MCU 685-N80C196NT
Microcontroller, 16-Bit, 8096 CPU, 20MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C196NT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C196NT can be used for catalog matching and distributor lookup.

Microcontroller, 16-Bit, 8096 CPU, 20MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: N80C196NT from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C196NT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - N80C196NT - 1007721-N80C196NT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N80C196NT
1007721-N80C196NT
Embedded - Embedded - Microcontrollers - N80C196NT 1007721-N80C196NT
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007721-N80C196NT Packaging: Bulk Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: ROMless Peripherals: WDT RAM Size: 1.5 kB Oscillator Type: External Access Time: 20 µs Categories: Embedded - Microcontrollers Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Number of I/Os: 56

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007721-N80C196NT
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: ROMless
Peripherals: WDT
RAM Size: 1.5 kB
Oscillator Type: External
Access Time: 20 µs
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 56

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-N80C196NT 1007721-N80C196NT
Product Name 16-bit 20MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - N80C196NT
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 520966503517 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers