Manufacturer: Intel
Win Source Part Number: 144339-N80C196KC20
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 80C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 96
Speed: 20MHz
Package: 68-LCC (J-Lead)
Manufacturer Device Package: 68-PLCC
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 48
Program Memory Type: ROMless
RAM Size: 488 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 144339-N80C196KC20 |
| Product Name | Integrated Circuits(ICs) |