Intel Corporation Integrated Circuits(ICs) N80C186XL20

Description
Manufacturer: Intel Win Source Part Number: 024704-N80C186XL20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 024704-N80C186XL20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 024704-N80C186XL20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
024704-N80C186XL20
Integrated Circuits(ICs) 024704-N80C186XL20
Manufacturer: Intel Win Source Part Number: 024704-N80C186XL20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Intel
Win Source Part Number: 024704-N80C186XL20
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i186
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 20MHz
Co-Processors/DSP: Math Engine; 80C187
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Manufacturer Device Package: 68-PLCC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 024704-N80C186XL20
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data