Intel Corporation Integrated Circuits(ICs) N80C186XL12

Description
Manufacturer: Intel Win Source Part Number: 134563-N80C186XL12 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 12MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 134563-N80C186XL12 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 12MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 134563-N80C186XL12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
134563-N80C186XL12
Integrated Circuits(ICs) 134563-N80C186XL12
Manufacturer: Intel Win Source Part Number: 134563-N80C186XL12 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 12MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Manufacturer Device Package: 68-PLCC Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 134563-N80C186XL12
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i186
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 12MHz
Co-Processors/DSP: Math Engine; 80C187
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Manufacturer Device Package: 68-PLCC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 134563-N80C186XL12
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data