Intel Corporation Integrated Circuits(ICs) N80960SA20SW227

Description
Manufacturer: Intel Win Source Part Number: 136004-N80960SA20SW2 27 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 84-LCC (J-Lead) Manufacturer Device Package: 84-PLCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 136004-N80960SA20SW2 27 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 84-LCC (J-Lead) Manufacturer Device Package: 84-PLCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 136004-N80960SA20SW227 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
136004-N80960SA20SW227
Integrated Circuits(ICs) 136004-N80960SA20SW227
Manufacturer: Intel Win Source Part Number: 136004-N80960SA20SW2 27 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 84-LCC (J-Lead) Manufacturer Device Package: 84-PLCC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 136004-N80960SA20SW227
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i960
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 20MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 84-LCC (J-Lead)
Manufacturer Device Package: 84-PLCC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 136004-N80960SA20SW227
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data