Intel Corporation Embedded - Embedded - Microprocessors - N80960SA16 N80960SA16

Description
Manufacturer: Intel Win Source Part Number: 740383-N80960SA16 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PLCC Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 740383-N80960SA16 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PLCC Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - N80960SA16 - 740383-N80960SA16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80960SA16
740383-N80960SA16
Embedded - Embedded - Microprocessors - N80960SA16 740383-N80960SA16
Manufacturer: Intel Win Source Part Number: 740383-N80960SA16 Manufacturer Homepage: www.intel.com RoHS State: Request Verification Reference case: PLCC Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 740383-N80960SA16
Manufacturer Homepage: www.intel.com
RoHS State: Request Verification
Reference case: PLCC
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
32-bit 16MHz Embedded Microprocessor MPU - 694-N80960SA16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 16MHz Embedded Microprocessor MPU
694-N80960SA16
32-bit 16MHz Embedded Microprocessor MPU 694-N80960SA16
RISC Microprocessor, 32-Bit, 16MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: N80960SA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80960SA16 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 16MHz, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: N80960SA16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-N80960SA16 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - N80960SA16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
N80960SA16
Microprocessors N80960SA16
i960 Microprocessor IC - 1 Core, 32-Bit 16MHz 84-PLCC (29.31x29.31)

i960 Microprocessor IC - 1 Core, 32-Bit 16MHz 84-PLCC (29.31x29.31)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 740383-N80960SA16 694-N80960SA16 N80960SA16
Product Name Embedded - Embedded - Microprocessors - N80960SA16 32-bit 16MHz Embedded Microprocessor MPU Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; PLCC Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details