Intel Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers MR87C51FB16

Description
Win Source Part Number: 1197903-MR87C51FB16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MR87C51FB-16; ECCN: 3A001A2C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: INTINTMR87C51FB16,21 56-MR87C51FB16 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1197903-MR87C51FB16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MR87C51FB-16; ECCN: 3A001A2C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: INTINTMR87C51FB16,21 56-MR87C51FB16 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1197903-MR87C51FB16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1197903-MR87C51FB16
Integrated Circuits (ICs) - Embedded - Microcontrollers 1197903-MR87C51FB16
Win Source Part Number: 1197903-MR87C51FB16 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MR87C51FB-16; ECCN: 3A001A2C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Intel Other Names: INTINTMR87C51FB16,21 56-MR87C51FB16 RoHS Status: Not applicable

Win Source Part Number: 1197903-MR87C51FB16
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MR87C51FB-16;
ECCN: 3A001A2C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: INTINTMR87C51FB16,2156-MR87C51FB16
RoHS Status: Not applicable

Buy Now Datasheet
 - MR87C51FB16 - Rochester Electronics
Newburyport, MA, United States
8-Bit UVPROM

8-Bit UVPROM

Supplier's Site Datasheet
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-MR87C51FB16
8-bit Embedded Microcontroller MCU 685-MR87C51FB16
8-BIT UVPROM Product overview: MR87C51FB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MR87C51FB16 can be used for catalog matching and distributor lookup.

8-BIT UVPROM Product overview: MR87C51FB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MR87C51FB16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MR87C51FB16 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MR87C51FB16
Integrated Circuits (ICs) - Embedded - Microcontrollers MR87C51FB16
8-BIT UVPROM

8-BIT UVPROM

Supplier's Site
Microcontrollers - MR87C51FB16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MR87C51FB16
Microcontrollers MR87C51FB16
87C51FB 8XC51FX Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) EPROM

87C51FB 8XC51FX Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) EPROM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1197903-MR87C51FB16 MR87C51FB16 685-MR87C51FB16 MR87C51FB16 MR87C51FB16
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Active
Package Type Other; CLCC44 Other; Bulk
RAM 0.2560 KB 256 KB 0.2560 KB
Supply Voltage 4 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers