Intel Corporation OEM Parts - OEM Parts (M - N) - M570ZM6NJA M570ZM6NJA

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014088-M570ZM6NJA Mounting: SMD (SMT) Frequency: 1.97628 GHz Operating Supply Voltage: 1.8 V Memory Type: FLASH Number of Pins: 100 Number of Logic Elements/Cells: 57 Propagation Delay: 9.5 ns Categories: OEM Parts(M-N) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.89 V Min Supply Voltage: 1.71 V Turn-On Delay Time: 9.5 ns Number of Logic Blocks (LABs): 57
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014088-M570ZM6NJA Mounting: SMD (SMT) Frequency: 1.97628 GHz Operating Supply Voltage: 1.8 V Memory Type: FLASH Number of Pins: 100 Number of Logic Elements/Cells: 57 Propagation Delay: 9.5 ns Categories: OEM Parts(M-N) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.89 V Min Supply Voltage: 1.71 V Turn-On Delay Time: 9.5 ns Number of Logic Blocks (LABs): 57
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M570ZM6NJA - 1014088-M570ZM6NJA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M570ZM6NJA
1014088-M570ZM6NJA
OEM Parts - OEM Parts (M - N) - M570ZM6NJA 1014088-M570ZM6NJA
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014088-M570ZM6NJA Mounting: SMD (SMT) Frequency: 1.97628 GHz Operating Supply Voltage: 1.8 V Memory Type: FLASH Number of Pins: 100 Number of Logic Elements/Cells: 57 Propagation Delay: 9.5 ns Categories: OEM Parts(M-N) Case / Package: FBGA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.89 V Min Supply Voltage: 1.71 V Turn-On Delay Time: 9.5 ns Number of Logic Blocks (LABs): 57

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014088-M570ZM6NJA
Mounting: SMD (SMT)
Frequency: 1.97628 GHz
Operating Supply Voltage: 1.8 V
Memory Type: FLASH
Number of Pins: 100
Number of Logic Elements/Cells: 57
Propagation Delay: 9.5 ns
Categories: OEM Parts(M-N)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.89 V
Min Supply Voltage: 1.71 V
Turn-On Delay Time: 9.5 ns
Number of Logic Blocks (LABs): 57

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1014088-M570ZM6NJA
Product Name OEM Parts - OEM Parts (M - N) - M570ZM6NJA
Unlock Full Specs
to access all available technical data