Intel Corporation Integrated Circuits(ICs) LXT901LC

Description
Manufacturer: Intel Win Source Part Number: 206928-LXT901LC Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 3.13 V ~ 3.47 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 206928-LXT901LC Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 3.13 V ~ 3.47 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 206928-LXT901LC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
206928-LXT901LC
Integrated Circuits(ICs) 206928-LXT901LC
Manufacturer: Intel Win Source Part Number: 206928-LXT901LC Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Operating Supply Voltage: 3.13 V ~ 3.47 V Protocol: Ethernet Number of Drivers/Receivers: 1/1 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 206928-LXT901LC
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Operating Supply Voltage: 3.13 V ~ 3.47 V
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 206928-LXT901LC
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data