Intel Corporation Integrated Circuits(ICs) LXT350QE

Description
Manufacturer: Intel Win Source Part Number: 206925-LXT350QE Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 44-QFP Operating Supply Voltage: 4.75 V ~ 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 206925-LXT350QE Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 44-QFP Operating Supply Voltage: 4.75 V ~ 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 206925-LXT350QE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
206925-LXT350QE
Integrated Circuits(ICs) 206925-LXT350QE
Manufacturer: Intel Win Source Part Number: 206925-LXT350QE Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Type: Transceiver Mounting Style: SMD/SMT Package: 44-QFP Operating Supply Voltage: 4.75 V ~ 5.25 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 206925-LXT350QE
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Mounting Style: SMD/SMT
Package: 44-QFP
Operating Supply Voltage: 4.75 V ~ 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 206925-LXT350QE
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data