Manufacturer: Intel
Win Source Part Number: 206924-LXT315ANE
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Package: 16-DIP
Manufacturer Device Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 206924-LXT315ANE |
| Product Name | Integrated Circuits(ICs) |