Intel Corporation Integrated Circuits(ICs) LXT307PE

Description
Manufacturer: Intel Win Source Part Number: 206923-LXT307PE Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tube Type: Transceiver Mounting Style: SMD/SMT Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Operating Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 206923-LXT307PE Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tube Type: Transceiver Mounting Style: SMD/SMT Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Operating Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 206923-LXT307PE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
206923-LXT307PE
Integrated Circuits(ICs) 206923-LXT307PE
Manufacturer: Intel Win Source Part Number: 206923-LXT307PE Category: Integrated Circuits(ICs) Family: Interface - Drivers, Receivers, Transceivers Packaging: Tube Type: Transceiver Mounting Style: SMD/SMT Package: 28-LCC (J-Lead) Manufacturer Device Package: 28-PLCC Operating Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 206923-LXT307PE
Category: Integrated Circuits(ICs)
Family: Interface - Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver
Mounting Style: SMD/SMT
Package: 28-LCC (J-Lead)
Manufacturer Device Package: 28-PLCC
Operating Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 206923-LXT307PE
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data