Intel Corporation Embedded - Embedded - Microprocessors - LUPXA255A0C300 LUPXA255A0C300

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969269-LUPXA255A0C30 0 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 300 MHz Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969269-LUPXA255A0C30 0 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 300 MHz Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LUPXA255A0C300 - 969269-LUPXA255A0C300 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LUPXA255A0C300
969269-LUPXA255A0C300
Embedded - Embedded - Microprocessors - LUPXA255A0C300 969269-LUPXA255A0C300
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969269-LUPXA255A0C30 0 Packaging: Bulk Voltage: 3.3 V Mounting: SMD (SMT) Frequency: 300 MHz Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969269-LUPXA255A0C300
Packaging: Bulk
Voltage: 3.3 V
Mounting: SMD (SMT)
Frequency: 300 MHz
Categories: Embedded - Microprocessors
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now
300MHZ Embedded Microprocessor MPU - 694-LUPXA255A0C300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-LUPXA255A0C300
300MHZ Embedded Microprocessor MPU 694-LUPXA255A0C300
IC MPU XSCALE 300MHZ 256BGA Product overview: LUPXA255A0C300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LUPXA255A0C300 can be used for catalog matching and distributor lookup.

IC MPU XSCALE 300MHZ 256BGA Product overview: LUPXA255A0C300 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LUPXA255A0C300 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 969269-LUPXA255A0C300 694-LUPXA255A0C300
Product Name Embedded - Embedded - Microprocessors - LUPXA255A0C300 300MHZ Embedded Microprocessor MPU
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FWIXP420BB - Lingto Electronic Limited
Specs
Microprocessor Family Xscale
View Details
Microprocessors - AM5718BABCXES - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details