Intel Corporation Embedded - Embedded - Microprocessors - LF80539GF0282ME LF80539GF0282ME

Description
Win Source Part Number: 955233-LF80539GF0282 ME Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 955233-LF80539GF0282 ME Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LF80539GF0282ME - 955233-LF80539GF0282ME - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80539GF0282ME
955233-LF80539GF0282ME
Embedded - Embedded - Microprocessors - LF80539GF0282ME 955233-LF80539GF0282ME
Win Source Part Number: 955233-LF80539GF0282 ME Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955233-LF80539GF0282ME
Series: *
Categories: Embedded - Microprocessors

Buy Now
1660MHz Embedded Microprocessor MPU - 694-LF80539GF0282ME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1660MHz Embedded Microprocessor MPU
694-LF80539GF0282ME
1660MHz Embedded Microprocessor MPU 694-LF80539GF0282ME
Microprocessor, 64-Bit, 1660MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: LF80539GF0282ME from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1660MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1660MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80539GF0282ME can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 1660MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: LF80539GF0282ME from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1660MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1660MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80539GF0282ME can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 955233-LF80539GF0282ME 694-LF80539GF0282ME
Product Name Embedded - Embedded - Microprocessors - LF80539GF0282ME 1660MHz Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details