Intel Corporation 1.83GHz Embedded Microprocessor MPU LF80538GF0342ME

Description
Core Solo T1400 (1.83GHz FCPGA) Product overview: LF80538GF0342ME from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80538GF0342ME can be used for catalog matching and distributor lookup.
Request a Quote
Description
Core Solo T1400 (1.83GHz FCPGA) Product overview: LF80538GF0342ME from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80538GF0342ME can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.83GHz Embedded Microprocessor MPU - 694-LF80538GF0342ME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.83GHz Embedded Microprocessor MPU
694-LF80538GF0342ME
1.83GHz Embedded Microprocessor MPU 694-LF80538GF0342ME
Core Solo T1400 (1.83GHz FCPGA) Product overview: LF80538GF0342ME from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80538GF0342ME can be used for catalog matching and distributor lookup.

Core Solo T1400 (1.83GHz FCPGA) Product overview: LF80538GF0342ME from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.83GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.83GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80538GF0342ME can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LF80538GF0342ME - 955288-LF80538GF0342ME - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80538GF0342ME
955288-LF80538GF0342ME
Embedded - Embedded - Microprocessors - LF80538GF0342ME 955288-LF80538GF0342ME
Win Source Part Number: 955288-LF80538GF0342 ME Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955288-LF80538GF0342ME
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LF80538GF0342ME 955288-LF80538GF0342ME
Product Name 1.83GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LF80538GF0342ME
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
75MHZ Embedded Microprocessor MPU - 694-A80960HT75SL2GP - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 3.3V
Operating Temperature 0 C (32 F)
View Details
4 suppliers