Intel Corporation 64bit 2GHz Embedded Microprocessor MPU LF80537NF0411M S LB6M

Description
MPU Celeron® Processor 575 RISC 64bit 65nm 2GHz 478-Pin PGA Product overview: LF80537NF0411M S LB6M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M S LB6M can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Celeron® Processor 575 RISC 64bit 65nm 2GHz 478-Pin PGA Product overview: LF80537NF0411M S LB6M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M S LB6M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64bit 2GHz Embedded Microprocessor MPU - 694-LF80537NF0411M S LB6M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64bit 2GHz Embedded Microprocessor MPU
694-LF80537NF0411M S LB6M
64bit 2GHz Embedded Microprocessor MPU 694-LF80537NF0411M S LB6M
MPU Celeron® Processor 575 RISC 64bit 65nm 2GHz 478-Pin PGA Product overview: LF80537NF0411M S LB6M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M S LB6M can be used for catalog matching and distributor lookup.

MPU Celeron® Processor 575 RISC 64bit 65nm 2GHz 478-Pin PGA Product overview: LF80537NF0411M S LB6M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64bit, 2GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 64bit, 2GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NF0411M S LB6M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LF80537NF0411M S LB6M - 1028197-LF80537NF0411M S LB6M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80537NF0411M S LB6M
1028197-LF80537NF0411M S LB6M
Embedded - Embedded - Microprocessors - LF80537NF0411M S LB6M 1028197-LF80537NF0411M S LB6M
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028197-LF80537NF041 1M S LB6M Frequency: 2 GHz Number of Pins: 478 Categories: Embedded - Microprocessors Max Frequency: 2 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AW80577GG0371MLS LGEY; LF80537NE0411MS LAJ9; AV80577NG0371MSLGVS; GET56NGBB22GVE; GET52RGBB12GVELF8053 7NF0411M SLB6M; LF80537NF0411M.SLB6M ; LF80537NF0411MS LB6M; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Data Bus Width: 64 b Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 1.3 V Min Supply Voltage: 950 mV

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028197-LF80537NF0411M S LB6M
Frequency: 2 GHz
Number of Pins: 478
Categories: Embedded - Microprocessors
Max Frequency: 2 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): AW80577GG0371MLS LGEY; LF80537NE0411MS LAJ9; AV80577NG0371MSLGVS; GET56NGBB22GVE; GET52RGBB12GVELF80537NF0411M SLB6M; LF80537NF0411M.SLB6M; LF80537NF0411MS LB6M;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 64 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.3 V
Min Supply Voltage: 950 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LF80537NF0411M S LB6M 1028197-LF80537NF0411M S LB6M
Product Name 64bit 2GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LF80537NF0411M S LB6M
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
 - MM7150-AB0 - Rochester Electronics
Microchip Technology, Inc.
Specs
Package Type Other; MODULE16
View Details