Intel Corporation 2.26 GHz Embedded Microprocessor MPU LF80537NE0511M

Description
Celeron M 570 (1M Cache, 2.26 GHz) Product overview: LF80537NE0511M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NE0511M can be used for catalog matching and distributor lookup.
Request a Quote
Description
Celeron M 570 (1M Cache, 2.26 GHz) Product overview: LF80537NE0511M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NE0511M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.26 GHz Embedded Microprocessor MPU - 694-LF80537NE0511M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.26 GHz Embedded Microprocessor MPU
694-LF80537NE0511M
2.26 GHz Embedded Microprocessor MPU 694-LF80537NE0511M
Celeron M 570 (1M Cache, 2.26 GHz) Product overview: LF80537NE0511M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NE0511M can be used for catalog matching and distributor lookup.

Celeron M 570 (1M Cache, 2.26 GHz) Product overview: LF80537NE0511M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.26 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.26 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537NE0511M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LF80537NE0511M - 955287-LF80537NE0511M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80537NE0511M
955287-LF80537NE0511M
Embedded - Embedded - Microprocessors - LF80537NE0511M 955287-LF80537NE0511M
Win Source Part Number: 955287-LF80537NE0511 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955287-LF80537NE0511M
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LF80537NE0511M 955287-LF80537NE0511M
Product Name 2.26 GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LF80537NE0511M
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP5512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3715 Sitara Processor - AM3715CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details