Intel Corporation 1.66 GHz 667 MHz Embedded Microprocessor MPU LF80537GF0282MT

Description
Intel® Core™2 Duo Processor T5450 (2M Cache, 1.66 GHz, 667 MHz FSB) TJ, uFCPGA Pb-Free SLI, Socket P, Tray Product overview: LF80537GF0282MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66 GHz, 667 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66 GHz, 667 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GF0282MT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Intel® Core™2 Duo Processor T5450 (2M Cache, 1.66 GHz, 667 MHz FSB) TJ, uFCPGA Pb-Free SLI, Socket P, Tray Product overview: LF80537GF0282MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66 GHz, 667 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66 GHz, 667 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GF0282MT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.66 GHz 667 MHz Embedded Microprocessor MPU - 694-LF80537GF0282MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.66 GHz 667 MHz Embedded Microprocessor MPU
694-LF80537GF0282MT
1.66 GHz 667 MHz Embedded Microprocessor MPU 694-LF80537GF0282MT
Intel® Core™2 Duo Processor T5450 (2M Cache, 1.66 GHz, 667 MHz FSB) TJ, uFCPGA Pb-Free SLI, Socket P, Tray Product overview: LF80537GF0282MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66 GHz, 667 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66 GHz, 667 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GF0282MT can be used for catalog matching and distributor lookup.

Intel® Core™2 Duo Processor T5450 (2M Cache, 1.66 GHz, 667 MHz FSB) TJ, uFCPGA Pb-Free SLI, Socket P, Tray Product overview: LF80537GF0282MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66 GHz, 667 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66 GHz, 667 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GF0282MT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - LF80537GF0282MT - 955183-LF80537GF0282MT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80537GF0282MT
955183-LF80537GF0282MT
Embedded - Embedded - Microprocessors - LF80537GF0282MT 955183-LF80537GF0282MT
Win Source Part Number: 955183-LF80537GF0282 MT Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955183-LF80537GF0282MT
Series: *
Categories: Embedded - Microprocessors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-LF80537GF0282MT 955183-LF80537GF0282MT
Product Name 1.66 GHz 667 MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - LF80537GF0282MT
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details