Intel Corporation Embedded - Embedded - Microprocessors - LF80537GF0282M LF80537GF0282M

Description
Win Source Part Number: 954752-LF80537GF0282 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954752-LF80537GF0282 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - LF80537GF0282M - 954752-LF80537GF0282M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - LF80537GF0282M
954752-LF80537GF0282M
Embedded - Embedded - Microprocessors - LF80537GF0282M 954752-LF80537GF0282M
Win Source Part Number: 954752-LF80537GF0282 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954752-LF80537GF0282M
Series: *
Categories: Embedded - Microprocessors

Buy Now
1.66GHz 1.05V Embedded Microprocessor MPU - 694-LF80537GF0282M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.66GHz 1.05V Embedded Microprocessor MPU
694-LF80537GF0282M
1.66GHz 1.05V Embedded Microprocessor MPU 694-LF80537GF0282M
MPU Core™2 Duo Processor T5500 64-Bit 65nm 1.66GHz 1.05V 478-Pin uFCPGA Product overview: LF80537GF0282M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GF0282M can be used for catalog matching and distributor lookup.

MPU Core™2 Duo Processor T5500 64-Bit 65nm 1.66GHz 1.05V 478-Pin uFCPGA Product overview: LF80537GF0282M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.66GHz, 1.05V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.66GHz, 1.05V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-LF80537GF0282M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954752-LF80537GF0282M 694-LF80537GF0282M
Product Name Embedded - Embedded - Microprocessors - LF80537GF0282M 1.66GHz 1.05V Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3358BZCZA100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM1806 Sitara Processor - AM1806EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details