Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069300-LE82US15EE
Length: 37.5 mm
Mounting: SMD (SMT)
Number of Pins: 1295
Width: 37.5 mm
Categories: OEM Parts(J-L)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1069300-LE82US15EE |
| Product Name | OEM Parts - OEM Parts (J - L) - LE82US15EE |