Intel Corporation OEM Parts - OEM Parts (J - L) - LE82Q35SLJA7 LE82Q35SLJA7

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022175-LE82Q35SLJA7 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 8 GB Width: 34 mm Categories: OEM Parts(J-L) Case / Package: FCBGA Alternative Parts (Cross-Reference): LE82Q35SLJA7LE82Q35 S LJA7; LE82Q35 SLJA7; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 106 °C RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022175-LE82Q35SLJA7 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 8 GB Width: 34 mm Categories: OEM Parts(J-L) Case / Package: FCBGA Alternative Parts (Cross-Reference): LE82Q35SLJA7LE82Q35 S LJA7; LE82Q35 SLJA7; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 106 °C RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LE82Q35SLJA7 - 1022175-LE82Q35SLJA7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LE82Q35SLJA7
1022175-LE82Q35SLJA7
OEM Parts - OEM Parts (J - L) - LE82Q35SLJA7 1022175-LE82Q35SLJA7
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022175-LE82Q35SLJA7 Length: 34 mm Mounting: SMD (SMT) Memory Type: DDR2 Memory Size: 8 GB Width: 34 mm Categories: OEM Parts(J-L) Case / Package: FCBGA Alternative Parts (Cross-Reference): LE82Q35SLJA7LE82Q35 S LJA7; LE82Q35 SLJA7; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 106 °C RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022175-LE82Q35SLJA7
Length: 34 mm
Mounting: SMD (SMT)
Memory Type: DDR2
Memory Size: 8 GB
Width: 34 mm
Categories: OEM Parts(J-L)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): LE82Q35SLJA7LE82Q35 S LJA7; LE82Q35 SLJA7;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 106 °C
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1022175-LE82Q35SLJA7
Product Name OEM Parts - OEM Parts (J - L) - LE82Q35SLJA7
Unlock Full Specs
to access all available technical data