Intel Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific LE82P965

Description
Win Source Part Number: 1203655-LE82P965 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 360 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE82P965,IRCINT LE82P965
Request a Quote
Description
Win Source Part Number: 1203655-LE82P965 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 360 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE82P965,IRCINT LE82P965
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1203655-LE82P965 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1203655-LE82P965
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1203655-LE82P965
Win Source Part Number: 1203655-LE82P965 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 360 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-LE82P965,IRCINT LE82P965

Win Source Part Number: 1203655-LE82P965
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: *
Package: Bulk
Standard Package: 360
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 2156-LE82P965,IRCINTLE82P965

Buy Now
Application Specific Microcontrollers - LE82P965 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
LE82P965
Application Specific Microcontrollers LE82P965
MEMORY CONTROLLER CMOS PBGA1226

MEMORY CONTROLLER CMOS PBGA1226

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1203655-LE82P965 LE82P965
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers